SAE International - J957_200305
Capacity Rating--Elevating Scrapers
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 May 2003 |
| Status: | active |
description:
This SAE Standard specifies a procedure for approximating the volume of a typical material carried in the bowl of an elevating scraper as defined in SAE J728 and SAE J1057. The volumes are based... View More
Document History
J957_200305
May 12, 2003
Capacity Rating--Elevating Scrapers
This SAE Standard specifies a procedure for approximating the volume of a typical material carried in the bowl of an elevating scraper as defined in SAE J728 and SAE J1057. The volumes are based on...
June 1, 1993
CAPACITY RATING—ELEVATING SCRAPERS
This SAE Standard specifies a procedure for approximating the volume of a typical material carried in the bowl of an elevating scraper as defined in SAE J728 and SAE J1057. The volumes are based on...
January 1, 1985
CAPACITY RATING—ELEVATING SCRAPERS
This standard applies to elevating scrapers as defined in SAE J728 and J1057. It is similar to ISO/DIS 6484.
June 1, 1975
ELEVATING SCRAPERS—CAPACITY RATING
A description is not available for this item.