SAE International - J2521_201304

Disc and Drum Brake Dynamometer Squeal Noise Test Procedure

active
Buy Now
Organization: SAE International
Publication Date: 11 April 2013
Status: active
description:

The SAE J2521 procedure is applicable to high frequency squeal noise occurrences for on-road passenger car and light trucks below 4,540 kg of GVWR. The procedure incorporates high temperature and... View More

Document History

October 7, 2022
Inertia Dynamometer Brake Squeal Noise Test Procedure for Vehicles without Regenerative Systems
The SAE J2521 procedure applies to high-frequency squeal noise occurrences for on-road passenger cars and light trucks below 4540 kg of GVWR. The procedure incorporates high-temperature and...
J2521_201304
April 11, 2013
Disc and Drum Brake Dynamometer Squeal Noise Test Procedure
The SAE J2521 procedure is applicable to high frequency squeal noise occurrences for on-road passenger car and light trucks below 4,540 kg of GVWR. The procedure incorporates high temperature and low...
January 5, 2006
Disc and Drum Brake Dynamometer Squeal Noise Matrix
The SAEJ2521 procedure is applicable to high frequency squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. The...
June 3, 2003
Disc Brake Dynamometer Squeal Noise Matrix
This procedure is applicable to high frequency squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. The procedure does...
May 14, 2001
Disc Brake Dynamometer Squeal Noise Matrix
This procedure is applicable to high frequency squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. The procedure does...

References

Advertisement