SAE International - J2598_202012
Automotive Disc Brake Pad Natural Frequency and Damping Test
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 18 December 2020 |
| Status: | active |
description:
This procedure is applicable to brake pad modes between 500 Hz and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f
n (n = 1, 2, 3),... View More
Document History
J2598_202012
December 18, 2020
Automotive Disc Brake Pad Natural Frequency and Damping Test
This procedure is applicable to brake pad modes between 500 Hz and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n (n = 1, 2, 3), and the...
July 16, 2012
Automotive Disc Brake Pad Natural Frequency and Damping Test
This procedure is applicable to brake pad modes between 500 Hz. and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n (n=1, 2, 3), and the...
January 9, 2006
Automotive Disc Brake Pad Natural Frequency and Damping Test
This procedure is applicable to brake pad modes between 500 Hz. and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n (n=1, 2, 3), and the...