SAE International - J2598_200601

Automotive Disc Brake Pad Natural Frequency and Damping Test

active
Buy Now
Organization: SAE International
Publication Date: 9 January 2006
Status: active
description:

This procedure is applicable to brake pad modes between 500 Hz. and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f

n (n=1, 2, 3),... View More

Document History

December 18, 2020
Automotive Disc Brake Pad Natural Frequency and Damping Test
This procedure is applicable to brake pad modes between 500 Hz and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n (n = 1, 2, 3), and the...
July 16, 2012
Automotive Disc Brake Pad Natural Frequency and Damping Test
This procedure is applicable to brake pad modes between 500 Hz. and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n (n=1, 2, 3), and the...
J2598_200601
January 9, 2006
Automotive Disc Brake Pad Natural Frequency and Damping Test
This procedure is applicable to brake pad modes between 500 Hz. and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n (n=1, 2, 3), and the...
Advertisement