SAE International - J250_201307
Synthetic Resin Plastic Sealers, Nondrying Type
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 July 2013 |
| Status: | active |
description:
The material desired under this recommended practice is a synthetic resin plastic sealer of the nondrying, nonbleeding, and noncorrosive type that may be extruded to the specified size and used as... View More
Document History
J250_201307
July 9, 2013
Synthetic Resin Plastic Sealers, Nondrying Type
The material desired under this recommended practice is a synthetic resin plastic sealer of the nondrying, nonbleeding, and noncorrosive type that may be extruded to the specified size and used as a...
May 1, 1959
SYNTHETIC RESIN PLASTIC SEALERS, NONDRYING TYPE
The material desired under this recommended practice is a synthetic resin plastic sealer of the nondrying, nonbleeding, and noncorrosive type that may be extruded to the specified size and used as a...