SAE International - J250_195905

SYNTHETIC RESIN PLASTIC SEALERS, NONDRYING TYPE

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1959
Status: active
description:

The material desired under this recommended practice is a synthetic resin plastic sealer of the nondrying, nonbleeding, and noncorrosive type that may be extruded to the specified size and used as... View More

Document History

July 9, 2013
Synthetic Resin Plastic Sealers, Nondrying Type
The material desired under this recommended practice is a synthetic resin plastic sealer of the nondrying, nonbleeding, and noncorrosive type that may be extruded to the specified size and used as a...
J250_195905
May 1, 1959
SYNTHETIC RESIN PLASTIC SEALERS, NONDRYING TYPE
The material desired under this recommended practice is a synthetic resin plastic sealer of the nondrying, nonbleeding, and noncorrosive type that may be extruded to the specified size and used as a...
Advertisement