CEN - EN 15695-2

Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 2: Filters, requirements and test procedures

inactive
Organization: CEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 12
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This European Standard is applicable to filters as part of cabs of categories 2, 3 and 4 of agricultural and forestry tractors and self-propelled sprayers as specified in EN 15695-1 in order to limit the exposure of the operator (driver) to hazardous substances, in agricultural and forestry operations. It specifies requirements, test procedures and the information to be provided by the filter manufacturer.

This standard does not cover:

- the exposure linked to fumigants;

- the category of cab and performance level to be used for any particular application;

- the actual cab performance in the field applications;

- field durability of filters or filtration systems.

This document is not applicable to filters which are manufactured before the date of its publication as EN.

Document History

September 1, 2017
Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 2: Filters, requirements and test procedures
This European Standard is applicable to filters as part of cabs of categories 2, 3 and 4 of agricultural and forestry tractors and self-propelled sprayers as specified in EN 15695-1 in order to limit...
November 1, 2009
Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 2: Filters, requirements and test procedures
A description is not available for this item.
EN 15695-2
November 1, 2009
Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 2: Filters, requirements and test procedures
This European Standard is applicable to filters as part of cabs of categories 2, 3 and 4 of agricultural and forestry tractors and self-propelled sprayers as specified in EN 15695-1 in order to limit...

References

Advertisement