SAE International - J1228_198905

MARINE ENGINE RATING CODE

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1989
Status: active
description:

This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for... View More

Document History

April 6, 2016
Small Craft - Marine Propulsion Engine and Systems - Power Measurements and Declarations
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems...
August 1, 2002
Small Craft--Marine Propulsion Engine and Systems--Power Measurements and Declarations
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems...
November 1, 1991
SMALL CRAFT—MARINE PROPULSION ENGINE AND SYSTEMS—POWER MEASUREMENTS AND DECLARATIONS
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems...
J1228_198905
May 1, 1989
MARINE ENGINE RATING CODE
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for...
March 1, 1986
MARINE ENGINE RATING CODE
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for...
June 1, 1984
MARINE ENGINE RATING CODE
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for...
March 1, 1980
MARINE ENGINE RATING CODE
This recommended practice specifies the conditions of testing marine engine configuration for the determination of the rated power (single point) or power curve, when declaring crankshaft power or...
Advertisement