SAE International - J1228_200208
Small Craft--Marine Propulsion Engine and Systems--Power Measurements and Declarations
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 2002 |
| Status: | active |
description:
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems... View More
Document History
April 6, 2016
Small Craft - Marine Propulsion Engine and Systems - Power Measurements and Declarations
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems...
J1228_200208
August 1, 2002
Small Craft--Marine Propulsion Engine and Systems--Power Measurements and Declarations
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems...
November 1, 1991
SMALL CRAFT—MARINE PROPULSION ENGINE AND SYSTEMS—POWER MEASUREMENTS AND DECLARATIONS
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems...
May 1, 1989
MARINE ENGINE RATING CODE
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for...
March 1, 1986
MARINE ENGINE RATING CODE
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for...
June 1, 1984
MARINE ENGINE RATING CODE
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for...
March 1, 1980
MARINE ENGINE RATING CODE
This recommended practice specifies the conditions of testing marine engine configuration for the determination of the rated power (single point) or power curve, when declaring crankshaft power or...