SAE International - J1374_201409
Hydraulic Cylinder Rod Seal Endurance Test Procedure
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 September 2014 |
| Status: | active |
description:
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of Off-Road Self-Propelled Work Machines defined in SAE J1116.
Document History
September 9, 2020
Hydraulic Cylinder Rod Seal Endurance Test Procedure
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.
J1374_201409
September 29, 2014
Hydraulic Cylinder Rod Seal Endurance Test Procedure
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of Off-Road Self-Propelled Work Machines defined in SAE J1116.
May 1, 1985
HYDRAULIC CYLINDER ROD SEAL ENDURANCE TEST PROCEDURE
Applies to hydraulic seals used to seal the rod of hydraulic cylinders which are components of self-propelled work machines defined in SAE J1116.