SAE International - J1374_202009

Hydraulic Cylinder Rod Seal Endurance Test Procedure

active
Buy Now
Organization: SAE International
Publication Date: 9 September 2020
Status: active
description:

Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.

Document History

J1374_202009
September 9, 2020
Hydraulic Cylinder Rod Seal Endurance Test Procedure
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.
September 29, 2014
Hydraulic Cylinder Rod Seal Endurance Test Procedure
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of Off-Road Self-Propelled Work Machines defined in SAE J1116.
May 1, 1985
HYDRAULIC CYLINDER ROD SEAL ENDURANCE TEST PROCEDURE
Applies to hydraulic seals used to seal the rod of hydraulic cylinders which are components of self-propelled work machines defined in SAE J1116.
Advertisement