SAE International - J1638_201504
Compression Set of Hoses or Solid Discs
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 April 2015 |
| Status: | active |
description:
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with a thermoset elastomeric hose under securing clamps. It seeks to reproduce the type... View More
Document History
J1638_201504
April 21, 2015
Compression Set of Hoses or Solid Discs
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with a thermoset elastomeric hose under securing clamps. It seeks to reproduce the type of...
November 30, 2004
Compression Set of Hoses or Solid Discs
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with a thermoset elastomeric hose under securing clamps. It seeks to reproduce the type of...
May 1, 1993
COMPRESSION SET OF HOSES OR SOLID DISCS
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with engine coolant hoses under securing clamps. It seeks to reproduce the type of...