SAE International - J1638_199305
COMPRESSION SET OF HOSES OR SOLID DISCS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1993 |
| Status: | active |
description:
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with engine coolant hoses under securing clamps. It seeks to reproduce the type of... View More
Document History
April 21, 2015
Compression Set of Hoses or Solid Discs
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with a thermoset elastomeric hose under securing clamps. It seeks to reproduce the type of...
November 30, 2004
Compression Set of Hoses or Solid Discs
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with a thermoset elastomeric hose under securing clamps. It seeks to reproduce the type of...
J1638_199305
May 1, 1993
COMPRESSION SET OF HOSES OR SOLID DISCS
This SAE Recommended Practice is used for establishing the compression set that could be expected to occur with engine coolant hoses under securing clamps. It seeks to reproduce the type of...