SAE International - J2839_201507

Heavy Duty High Speed Datalink Connector

active
Buy Now
Organization: SAE International
Publication Date: 8 July 2015
Status: active
description:

This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both... View More

Document History

January 8, 2020
Heavy Duty High Speed Datalink Connector
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both...
J2839_201507
July 8, 2015
Heavy Duty High Speed Datalink Connector
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both...
February 18, 2010
Heavy Duty High Speed Datalink Connector
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both...

References

Advertisement