SAE International - J2839_201002
Heavy Duty High Speed Datalink Connector
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 18 February 2010 |
| Status: | active |
description:
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both... View More
Document History
January 8, 2020
Heavy Duty High Speed Datalink Connector
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both...
July 8, 2015
Heavy Duty High Speed Datalink Connector
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both...
J2839_201002
February 18, 2010
Heavy Duty High Speed Datalink Connector
This SAE Recommended Practice defines the performance requirements, size and mating interfaces for M12 style 4 and 5 pole Heavy Duty High Speed Datalink connection systems, and applies to both...