SAE International - J3053_201507

Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24 Volt Electric Starter Motors

active
Buy Now
Organization: SAE International
Publication Date: 29 July 2015
Status: active
description:

The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits as well as control system circuits for... View More

Document History

January 31, 2019
Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24-Volt Electric Starter Motors
The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits, as well as control system circuits, for...
J3053_201507
July 29, 2015
Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24 Volt Electric Starter Motors
The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits as well as control system circuits for 12V...
Advertisement