SAE International - J3053_201901

Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24-Volt Electric Starter Motors

active
Buy Now
Organization: SAE International
Publication Date: 31 January 2019
Status: active
description:

The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits, as well as control system circuits, for... View More

Document History

J3053_201901
January 31, 2019
Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24-Volt Electric Starter Motors
The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits, as well as control system circuits, for...
July 29, 2015
Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24 Volt Electric Starter Motors
The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits as well as control system circuits for 12V...
Advertisement