SAE International - J1949_201511

Road Vehicles - High Pressure Fuel Injection Pipe End - Connections With 60 Degree Female Cone

active
Buy Now
Organization: SAE International
Publication Date: 24 November 2015
Status: active
description:

This SAE Standard specifies the dimensional requirements for the assembly of high-pressure pipe connections for compression-ignition (diesel) engine fuel injection equipment.

It... View More

Document History

J1949_201511
November 24, 2015
Road Vehicles - High Pressure Fuel Injection Pipe End - Connections With 60 Degree Female Cone
This SAE Standard specifies the dimensional requirements for the assembly of high-pressure pipe connections for compression-ignition (diesel) engine fuel injection equipment. It applies to 60 deg...
October 1, 1988
ROAD VEHICLES—HIGH PRESSURE FUEL INJECTION PIPE END—CONNECTIONS WITH 60 DEGREE FEMALE CONE
This SAE Standard specifies the dimensional requirements for the assembly of high-pressure pipe connections for compression-ignition (diesel) engine fuel injection equipment. It applies to 60 degrees...
Advertisement