SAE International - J1949_198810
ROAD VEHICLES—HIGH PRESSURE FUEL INJECTION PIPE END—CONNECTIONS WITH 60 DEGREE FEMALE CONE
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1988 |
| Status: | active |
description:
This SAE Standard specifies the dimensional requirements for the assembly of high-pressure pipe connections for compression-ignition
It... View More
Document History
November 24, 2015
Road Vehicles - High Pressure Fuel Injection Pipe End - Connections With 60 Degree Female Cone
This SAE Standard specifies the dimensional requirements for the assembly of high-pressure pipe connections for compression-ignition (diesel) engine fuel injection equipment. It applies to 60 deg...
J1949_198810
October 1, 1988
ROAD VEHICLES—HIGH PRESSURE FUEL INJECTION PIPE END—CONNECTIONS WITH 60 DEGREE FEMALE CONE
This SAE Standard specifies the dimensional requirements for the assembly of high-pressure pipe connections for compression-ignition (diesel) engine fuel injection equipment. It applies to 60 degrees...