SAE International - J1604_201512

Rubber Boots for Drum-Type Hydraulic Brake Wheel Cylinders

active
Buy Now
Organization: SAE International
Publication Date: 17 December 2015
Status: active
description:

This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and... View More

Document History

J1604_201512
December 17, 2015
Rubber Boots for Drum-Type Hydraulic Brake Wheel Cylinders
This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise...
January 1, 1995
RUBBER BOOTS FOR DRUM-TYPE HYDRAULIC BRAKE WHEEL CYLINDERS
This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise...
October 1, 1989
RUBBER BOOTS FOR DRUM-TYPE HYDRAULIC BRAKE WHEEL CYLINDERS
This document covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise...
Advertisement