SAE International - J1604_199501
RUBBER BOOTS FOR DRUM-TYPE HYDRAULIC BRAKE WHEEL CYLINDERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1995 |
| Status: | active |
description:
This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and... View More
Document History
December 17, 2015
Rubber Boots for Drum-Type Hydraulic Brake Wheel Cylinders
This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise...
J1604_199501
January 1, 1995
RUBBER BOOTS FOR DRUM-TYPE HYDRAULIC BRAKE WHEEL CYLINDERS
This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise...
October 1, 1989
RUBBER BOOTS FOR DRUM-TYPE HYDRAULIC BRAKE WHEEL CYLINDERS
This document covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise...