SAE International - J2202_201604
Heavy-Duty Wiring Systems for On-Highway Trucks
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 6 April 2016 |
| Status: | active |
description:
This SAE Recommended Practice provides general guidelines on the material selection, construction and qualification of components and wiring systems used to construct wiring systems for Heavy Duty... View More
Document History
January 9, 2024
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC...
December 3, 2019
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC...
J2202_201604
April 6, 2016
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice provides general guidelines on the material selection, construction and qualification of components and wiring systems used to construct wiring systems for Heavy Duty...
May 10, 2004
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice is intended to describe the application of the primary wiring distribution system of less than 50 V and includes cable sizes 0.5 to 19 mm 2x on heavy-duty on-highway...
January 1, 1996
HEAVY-DUTY WIRING SYSTEMS FOR ON-HIGHWAY TRUCKS
This SAE Recommended Practice is intended to describe the application of the primary wiring distribution system of less than 50 V and includes wire sizes 0.5 to 19 mm 2x on heavy-duty on-highway...