SAE International - J2202_200405
Heavy-Duty Wiring Systems for On-Highway Trucks
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 May 2004 |
| Status: | active |
description:
This SAE Recommended Practice is intended to describe the application of the primary wiring distribution system of less than 50 V and includes cable sizes 0.5 to 19 mm
2x on heavy-duty... View More
Document History
January 9, 2024
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC...
December 3, 2019
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC...
April 6, 2016
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice provides general guidelines on the material selection, construction and qualification of components and wiring systems used to construct wiring systems for Heavy Duty...
J2202_200405
May 10, 2004
Heavy-Duty Wiring Systems for On-Highway Trucks
This SAE Recommended Practice is intended to describe the application of the primary wiring distribution system of less than 50 V and includes cable sizes 0.5 to 19 mm 2x on heavy-duty on-highway...
January 1, 1996
HEAVY-DUTY WIRING SYSTEMS FOR ON-HIGHWAY TRUCKS
This SAE Recommended Practice is intended to describe the application of the primary wiring distribution system of less than 50 V and includes wire sizes 0.5 to 19 mm 2x on heavy-duty on-highway...