SAE International - J1067_201610

Seven Conductor Cable - Truck and Bus

active
Buy Now
Organization: SAE International
Publication Date: 25 October 2016
Status: active
description:

This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate,... View More

Document History

February 25, 2020
Seven Conductor Cable - Truck and Bus
This SAE Standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies for 12 VDC nominal...
J1067_201610
October 25, 2016
Seven Conductor Cable - Truck and Bus
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the...
August 14, 2012
Seven Conductor Cable - Truck and Bus
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the...
June 12, 2007
Seven Conductor Cable—Truck and Bus
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the...
June 1, 1998
Seven-Conductor Cable
This SAE Standard establishes the minimum construction and performance requirements for seven-conductor 1/8-1/10-5/12 cable for use on trucks and trailers. Where appropriate, the standard refers to...
October 1, 1973
SEVEN CONDUCTOR JACKETED CABLE FOR TRUCK TRAILER CONNECTIONS
This standard covers the minimum construction requirements and the configuration of the conductors in the cable to connect electrically a tractor to a trailer and/or trailer to trailer. This cable is...

References

Advertisement