SAE International - J1067_197310
SEVEN CONDUCTOR JACKETED CABLE FOR TRUCK TRAILER CONNECTIONS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1973 |
| Status: | active |
description:
This standard covers the minimum construction requirements and the configuration of the conductors in the cable to connect electrically a tractor to a trailer and/or trailer to trailer. This cable... View More
Document History
February 25, 2020
Seven Conductor Cable - Truck and Bus
This SAE Standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies for 12 VDC nominal...
October 25, 2016
Seven Conductor Cable - Truck and Bus
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the...
August 14, 2012
Seven Conductor Cable - Truck and Bus
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the...
June 12, 2007
Seven Conductor Cable—Truck and Bus
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the...
June 1, 1998
Seven-Conductor Cable
This SAE Standard establishes the minimum construction and performance requirements for seven-conductor 1/8-1/10-5/12 cable for use on trucks and trailers. Where appropriate, the standard refers to...
J1067_197310
October 1, 1973
SEVEN CONDUCTOR JACKETED CABLE FOR TRUCK TRAILER CONNECTIONS
This standard covers the minimum construction requirements and the configuration of the conductors in the cable to connect electrically a tractor to a trailer and/or trailer to trailer. This cable is...