SAE International - J1654_201609

Unshielded High Voltage Primary Cable

active
Buy Now
Organization: SAE International
Publication Date: 16 September 2016
Status: active
description:

This SAE Standard covers unshielded cable intended for use at a nominal system voltage up to 600 V or 1000 V (AC rms or DC). It is intended for use in surface vehicle electrical systems.

Document History

July 15, 2021
Unshielded High Voltage Primary Cable
This SAE Standard covers unshielded cable, 22 gauge and larger, intended for use at a nominal system voltage up to 600 V or 1000 V (ACrms or DC). It is intended for use in surface vehicle electrical...
J1654_201609
September 16, 2016
Unshielded High Voltage Primary Cable
This SAE Standard covers unshielded cable intended for use at a nominal system voltage up to 600 V or 1000 V (AC rms or DC). It is intended for use in surface vehicle electrical systems.
October 23, 2012
Unshielded High Voltage Primary Cable
This SAE Standard covers unshielded cable intended for use at a nominal system voltage up to 600 V or 1000 V (AC rms or DC). It is intended for use in surface vehicle electrical systems.
September 15, 2004
High Voltage Primary Cable
This SAE Standard covers cable intended for use at a nominal system voltage up to 600 V DC or 600 V AC. It is intended for use in surface vehicle electrical systems.
May 17, 2000
High Voltage Primary Cable
This SAE Standard covers cable intended for use at a nominal system voltage up to 600 V DC or 600 V AC. It is intended for use in surface vehicle electrical systems.

References

Advertisement