SAE International - J1654_201210
Unshielded High Voltage Primary Cable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 October 2012 |
| Status: | active |
description:
This SAE Standard covers unshielded cable intended for use at a nominal system voltage up to 600 V or 1000 V (AC rms or DC). It is intended for use in surface vehicle electrical systems.
Document History
July 15, 2021
Unshielded High Voltage Primary Cable
This SAE Standard covers unshielded cable, 22 gauge and larger, intended for use at a nominal system voltage up to 600 V or 1000 V (ACrms or DC). It is intended for use in surface vehicle electrical...
September 16, 2016
Unshielded High Voltage Primary Cable
This SAE Standard covers unshielded cable intended for use at a nominal system voltage up to 600 V or 1000 V (AC rms or DC). It is intended for use in surface vehicle electrical systems.
J1654_201210
October 23, 2012
Unshielded High Voltage Primary Cable
This SAE Standard covers unshielded cable intended for use at a nominal system voltage up to 600 V or 1000 V (AC rms or DC). It is intended for use in surface vehicle electrical systems.
September 15, 2004
High Voltage Primary Cable
This SAE Standard covers cable intended for use at a nominal system voltage up to 600 V DC or 600 V AC. It is intended for use in surface vehicle electrical systems.
May 17, 2000
High Voltage Primary Cable
This SAE Standard covers cable intended for use at a nominal system voltage up to 600 V DC or 600 V AC. It is intended for use in surface vehicle electrical systems.