SAE International - J1102M_201611

Mechanical and Material Requirements for Metric Wheel Bolts

active
Buy Now
Organization: SAE International
Publication Date: 18 November 2016
Status: active
description:

This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows:

a

Nonserrated shank bolts which... View More

Document History

J1102M_201611
November 18, 2016
Mechanical and Material Requirements for Metric Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
April 11, 2013
Mechanical and Material Requirements for Metric Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
March 12, 2001
Mechanical and Material Requirements for Metric Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...

References

Advertisement