SAE International - J1102M_200103
Mechanical and Material Requirements for Metric Wheel Bolts
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 March 2001 |
| Status: | active |
description:
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows:
a
Nonserrated shank bolts which... View More
Document History
November 18, 2016
Mechanical and Material Requirements for Metric Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
April 11, 2013
Mechanical and Material Requirements for Metric Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
J1102M_200103
March 12, 2001
Mechanical and Material Requirements for Metric Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...