SAE International - J2638_201711
Fifth Wheel and Gooseneck Attachment Performance Up to 13608/kg (30000/lb) Trailer Weight
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 November 2017 |
| Status: | active |
description:
This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13608 kg (30000... View More
Document History
J2638_201711
November 28, 2017
Fifth Wheel and Gooseneck Attachment Performance Up to 13608/kg (30000/lb) Trailer Weight
This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13608 kg (30000...
October 20, 2003
Fifth Wheel and Gooseneck Attachment Performance Up to 13 608/kg (30 000/lb) Trailer GVW
This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13 608 kg (30 000 lb)...