SAE International - J2638_200310
Fifth Wheel and Gooseneck Attachment Performance Up to 13 608/kg (30 000/lb) Trailer GVW
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 October 2003 |
| Status: | active |
description:
This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13 608 kg (30 000... View More
Document History
November 28, 2017
Fifth Wheel and Gooseneck Attachment Performance Up to 13608/kg (30000/lb) Trailer Weight
This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13608 kg (30000...
J2638_200310
October 20, 2003
Fifth Wheel and Gooseneck Attachment Performance Up to 13 608/kg (30 000/lb) Trailer GVW
This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13 608 kg (30 000 lb)...