SAE International - J700_202011

Upper Coupler Kingpin - Commercial Trailers and Semitrailers

active
Buy Now
Organization: SAE International
Publication Date: 12 November 2020
Status: active
description:

This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See

Figure 1

. A 90 degree ± 1 degree angle extends (in all... View More

Document History

J700_202011
November 12, 2020
Upper Coupler Kingpin - Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
July 13, 2011
Upper Coupler Kingpin - Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
April 27, 2001
Upper Coupler Kingpin—Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
June 1, 1985
UPPER COUPLER KINGPIN—COMMERCIAL TRAILERS AND SEMITRAILERS
A description is not available for this item.
Advertisement