SAE International - J700_198506
UPPER COUPLER KINGPIN—COMMERCIAL TRAILERS AND SEMITRAILERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1985 |
| Status: | active |
Document History
November 12, 2020
Upper Coupler Kingpin - Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
July 13, 2011
Upper Coupler Kingpin - Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
April 27, 2001
Upper Coupler Kingpin—Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
J700_198506
June 1, 1985
UPPER COUPLER KINGPIN—COMMERCIAL TRAILERS AND SEMITRAILERS
A description is not available for this item.