SAE International - J700_200104

Upper Coupler Kingpin—Commercial Trailers and Semitrailers

active
Buy Now
Organization: SAE International
Publication Date: 27 April 2001
Status: active
description:

This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See

Figure 1

. A 90 degree ± 1 degree angle extends (in all... View More

Document History

November 12, 2020
Upper Coupler Kingpin - Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
July 13, 2011
Upper Coupler Kingpin - Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
J700_200104
April 27, 2001
Upper Coupler Kingpin—Commercial Trailers and Semitrailers
This SAE Standard applies to upper coupler kingpins for commercial trailers and semitrailers in the unladen condition. See Figure 1 . A 90 degree ± 1 degree angle extends (in all directions) from the...
June 1, 1985
UPPER COUPLER KINGPIN—COMMERCIAL TRAILERS AND SEMITRAILERS
A description is not available for this item.
Advertisement