SAE International - J469_201712
Zinc Die Casting Alloys
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 December 2017 |
| Status: | active |
description:
Because of the drastic chilling involved in die casting and the fact that the solid solubilities of both aluminum and copper in zinc change with temperature, these alloys are subject to some aging... View More
Document History
J469_201712
December 20, 2017
Zinc Die Casting Alloys
Because of the drastic chilling involved in die casting and the fact that the solid solubilities of both aluminum and copper in zinc change with temperature, these alloys are subject to some aging...
January 1, 1989
ZINC DIE CASTING ALLOYS
Because of the drastic chilling involved in die casting and the fact that the solid solubilities of both aluminum and copper in zinc change with temperature, these alloys are subject to some aging...