SAE International - J469_198901

ZINC DIE CASTING ALLOYS

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1989
Status: active
description:

Because of the drastic chilling involved in die casting and the fact that the solid solubilities of both aluminum and copper in zinc change with temperature, these alloys are subject to some aging... View More

Document History

December 20, 2017
Zinc Die Casting Alloys
Because of the drastic chilling involved in die casting and the fact that the solid solubilities of both aluminum and copper in zinc change with temperature, these alloys are subject to some aging...
J469_198901
January 1, 1989
ZINC DIE CASTING ALLOYS
Because of the drastic chilling involved in die casting and the fact that the solid solubilities of both aluminum and copper in zinc change with temperature, these alloys are subject to some aging...
Advertisement