SAE International - J864_201801

Surface Hardness Testing with Files

active
Buy Now
Organization: SAE International
Publication Date: 10 January 2018
Status: active
description:

Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface.... View More

Document History

J864_201801
January 10, 2018
Surface Hardness Testing with Files
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
May 1, 1993
SURFACE HARDNESS TESTING WITH FILES
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
December 1, 1988
SURFACE HARDNESS TESTING WITH FILES
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
June 1, 1984
SURFACE HARDNESS TESTING WITH FILES
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
Advertisement