SAE International - J864_199305

SURFACE HARDNESS TESTING WITH FILES

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1993
Status: active
description:

Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface.... View More

Document History

January 10, 2018
Surface Hardness Testing with Files
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
J864_199305
May 1, 1993
SURFACE HARDNESS TESTING WITH FILES
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
December 1, 1988
SURFACE HARDNESS TESTING WITH FILES
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
June 1, 1984
SURFACE HARDNESS TESTING WITH FILES
Hardness testing with files consists essentially of cutting or abrading the surface of metal parts, and approximating the hardness by the feel, or extent to which, the file bites into the surface....
Advertisement