DLA - SMD-5962-89725

MIRCOCIRCUIT, DIGITAL, CMOS, ASYNCHRONOUS, SERIAL CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 September 1990
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 82510 CHMOS single component asynchronous serial controller

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package

Voltage on any pin with respect to GND- - - - - - - - −0.5 V dc to VCC + 0.5 Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 250 mW Thermal resistance, junction-to case (θJC)- - - - - - See MIL-M-38510, appendix C Junction Temperature (TJ) - - - - - - - - - - - - - - 175°C Lead temperature (soldering, 10 seconds)- - - - - - - 265°C

Supply voltage (VCC)- - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 29, 1995
MIRCOCIRCUIT, DIGITAL, CMOS, ASYNCHRONOUS, SERIAL CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89725
September 19, 1990
MIRCOCIRCUIT, DIGITAL, CMOS, ASYNCHRONOUS, SERIAL CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement