SAE International - J617_202009
Engine Flywheel Housing and Mating Transmission Housing Flanges
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 September 2020 |
| Status: | active |
description:
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the... View More
Document History
J617_202009
September 29, 2020
Engine Flywheel Housing and Mating Transmission Housing Flanges
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...
April 16, 2014
Engine Flywheel Housing and Mating Transmission Housing Flanges
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...
May 31, 2012
Engine Flywheel Housing and Mating Transmission Housing Flanges
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...
May 1, 1992
ENGINE FLYWHEEL HOUSING AND MATING TRANSMISSION HOUSING FLANGES
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...