SAE International - J617_199205

ENGINE FLYWHEEL HOUSING AND MATING TRANSMISSION HOUSING FLANGES

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1992
Status: active
description:

This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the... View More

Document History

September 29, 2020
Engine Flywheel Housing and Mating Transmission Housing Flanges
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...
April 16, 2014
Engine Flywheel Housing and Mating Transmission Housing Flanges
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...
May 31, 2012
Engine Flywheel Housing and Mating Transmission Housing Flanges
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...
J617_199205
May 1, 1992
ENGINE FLYWHEEL HOUSING AND MATING TRANSMISSION HOUSING FLANGES
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the...

References

Advertisement