SAE International - J1700_202101
Softening Point of Interior Trim Adhesives
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 January 2021 |
| Status: | active |
description:
This SAE Recommended Practice shall be used to determine the temperature at which an adhesive softens to the point at which it no longer can support a given load.
Document History
J1700_202101
January 7, 2021
Softening Point of Interior Trim Adhesives
This SAE Recommended Practice shall be used to determine the temperature at which an adhesive softens to the point at which it no longer can support a given load.
April 21, 1994
SOFTENING POINT OF INTERIOR TRIM ADHESIVES
This SAE Recommended Practice shall be used to determine the temperature at which an adhesive softens to the point at which it no longer can support a given load.