SAE International - J1700_199404
SOFTENING POINT OF INTERIOR TRIM ADHESIVES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 April 1994 |
| Status: | active |
description:
This SAE Recommended Practice shall be used to determine the temperature at which an adhesive softens to the point at which it no longer can support a given load.
Document History
January 7, 2021
Softening Point of Interior Trim Adhesives
This SAE Recommended Practice shall be used to determine the temperature at which an adhesive softens to the point at which it no longer can support a given load.
J1700_199404
April 21, 1994
SOFTENING POINT OF INTERIOR TRIM ADHESIVES
This SAE Recommended Practice shall be used to determine the temperature at which an adhesive softens to the point at which it no longer can support a given load.