SAE International - J2438_202308

Low-Temperature Cranking Load Requirements of an Engine—Air Starter Method

active
Buy Now
Organization: SAE International
Publication Date: 23 August 2023
Status: active
description:

The air cranking system components, which include the tank, valve, hose, and starter, must be carefully selected to provide the necessary speed to start an engine under the most severe climatic... View More

Document History

J2438_202308
August 23, 2023
Low-Temperature Cranking Load Requirements of an Engine—Air Starter Method
The air cranking system components, which include the tank, valve, hose, and starter, must be carefully selected to provide the necessary speed to start an engine under the most severe climatic...
December 1, 1998
Low-Temperature Cranking Load Requirements of an Engine—Air Starter Method
The air cranking system components, which include the tank, valve, hose, and starter, must be carefully selected to provide the necessary speed to start an engine under the most severe climatic...
Advertisement