SAE International - J2438_199812

Low-Temperature Cranking Load Requirements of an Engine—Air Starter Method

active
Buy Now
Organization: SAE International
Publication Date: 1 December 1998
Status: active
description:

The air cranking system components, which include the tank, valve, hose, and starter, must be carefully selected to provide the necessary speed to start an engine under the most severe climatic... View More

Document History

August 23, 2023
Low-Temperature Cranking Load Requirements of an Engine—Air Starter Method
The air cranking system components, which include the tank, valve, hose, and starter, must be carefully selected to provide the necessary speed to start an engine under the most severe climatic...
J2438_199812
December 1, 1998
Low-Temperature Cranking Load Requirements of an Engine—Air Starter Method
The air cranking system components, which include the tank, valve, hose, and starter, must be carefully selected to provide the necessary speed to start an engine under the most severe climatic...

References

Advertisement