SAE International - AS3506A

Insert - Screw Thread, Thin Wall, Self-Locking UNS N07718, Silver Plated, Class: 185 ksi/1025 °F, Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 24 March 2004
Status: active
description:

This SAE Aerospace Standard (AS) establishes the requirements for AS3504 and AS3505 thin wall self-locking inserts made from a corrosion and heat resistant, age hardenable nickel base alloy of the... View More

Document History

AS3506A
March 24, 2004
Insert - Screw Thread, Thin Wall, Self-Locking UNS N07718, Silver Plated, Class: 185 ksi/1025 °F, Procurement Specification
This SAE Aerospace Standard (AS) establishes the requirements for AS3504 and AS3505 thin wall self-locking inserts made from a corrosion and heat resistant, age hardenable nickel base alloy of the...

References

Advertisement