SAE International - AS5551A

Fitting Assembly - 24 Degree Cone Flareless per AS5827, 5080 psi, Port Connection Port Preparation, Installation and Removal of AS5550 and AS5865

active
Buy Now
Organization: SAE International
Publication Date: 12 July 2010
Status: active
description:

This SAE Aerospace Standard (AS) establishes the requirements for port preparation, installation and removal procedure for AS5550 fitting assembly and AS5865 fitting reducer assembly, and is... View More

Document History

AS5551A
July 12, 2010
Fitting Assembly - 24 Degree Cone Flareless per AS5827, 5080 psi, Port Connection Port Preparation, Installation and Removal of AS5550 and AS5865
This SAE Aerospace Standard (AS) establishes the requirements for port preparation, installation and removal procedure for AS5550 fitting assembly and AS5865 fitting reducer assembly, and is...

References

Advertisement