SAE International - MA3377A
Bolts and Screws, Nickel Alloy UNS N07718, Tensile Strength 1275 MPa Procurement Specification, Metric
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 May 2006 |
| Status: | active |
description:
This document covers metric bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718. The... View More
Document History
MA3377A
May 9, 2006
Bolts and Screws, Nickel Alloy UNS N07718, Tensile Strength 1275 MPa Procurement Specification, Metric
This document covers metric bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718. The...