SAE International - ARP584C
Coiled Tubing - Corrosion Resistant Steel, Hydraulic Applications, Aerospace
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 January 2012 |
| Status: | active |
description:
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies ranging from 1/4 inch (6.3 mm) to 1.0 inch (25 mm) diameter using CRES... View More
Document History
ARP584C
January 17, 2012
Coiled Tubing - Corrosion Resistant Steel, Hydraulic Applications, Aerospace
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies ranging from 1/4 inch (6.3 mm) to 1.0 inch (25 mm) diameter using CRES tubing...