FORD ESB-M1C119-B
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 9 October 1985 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a grease composed of mineral oil and lithium soap.
Document History
October 10, 2008
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1 - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease composed of mineral oil and lithium soap.
October 28, 2003
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease composed of mineral oil and lithium soap.
FORD ESB-M1C119-B
October 9, 1985
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1
1. SCOPE The material defined by this specification is a grease composed of mineral oil and lithium soap.